TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 287 288 289 290 291 292 293 294 295 296 297 298 299 300 310 320 330 340 350 400 450 500 550 600 650 1000 1023
Product Name Notes
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center...
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 177 MMSQ  [350 - 350 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ  [1/0...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (ACSR) : 507 MMSQ  [959 - 959 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 -...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 21.2 - 33.6 MMSQ , 13.3 - 21.2 MMSQ  [4 - 2 AWGKC , 6 - 4 AWGKC ]...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 21.2 - 33.6 MMSQ , 33.6 MMSQ  [4 - 2 AWGKC , 2 - 2 AWGKC ] Electrical Characteristics...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 240 MMSQ  [477 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 240 MMSQ  [477 - 477 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 -...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 280 MMSQ  [556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 -...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 280 MMSQ  [556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0 -...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 33.6 MMSQ , 53.5 MMSQ  [2 - 2 AWGKC , 1/0 - 1/0 AWGKC ] Compatible Conductor Range -...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 405 MMSQ  [795 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 523 MMSQ  [1033.5 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 53.5 MMSQ , 33.6 MMSQ  [1/0 - 1/0 AWGKC , 2 - 2 AWGKC ] Compatible Conductor Range -...
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability :...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 53.5 - 67.4 MMSQ  [1/0 - 2/0 AWGKC ] Compatible Conductor Range - Main...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 67.4 - 85 MMSQ  [2/0 - 3/0 AWGKC ] Compatible Conductor Range - Main...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (ACSR) : 320 MMSQ  [636 - 636 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 135 MMSQ  [266.8 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 135 MMSQ  [266.8 - 266.8 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ  [1/0 -...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 33.6 MMSQ  [2 -...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ  [1/0 -1/0 AWGKC ]...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0 -...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 21.2 - 33.6 MMSQ , 33.6 MMSQ  [2 - 2 AWGKC , 4 - 2 AWGKC ] Compatible Conductor...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 280 MMSQ  [556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ  [1/0 -...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 33.6 MMSQ , 21.2 - 33.6 MMSQ  [2 - 2 AWGKC , 4 - 2 AWGKC ] Electrical Characteristics...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 53.5 MMSQ  [1/0 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 33.6 MMSQ  [2 -...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 85 - 107 MMSQ  [3/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability :...
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Underground, Overhead Product Availability Product...
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Round, Solid Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range...
Body Features Palm Terminal Material : Copper Primary Product Material : Copper Alloy Configuration Features Number of Holes : 2 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 Palm...
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter...
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 -...
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 25 MM  [.98 INCH ] Housing Features Body Orientation : Straight...
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing...
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 25 MM  [.98 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.2 Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 100 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 27, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 58 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 130 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 25 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3.6 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3.6 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Housing Features Circular Connector Shell Size : 40, 23 Operation/Applicatio n Circuit...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 12...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 12, 17...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 64 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 75 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 12, 17...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 80 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 MMSQ  [6 - 6 AWGKC , 4 - 4 AWGKC ] Electrical Characteristics...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 33.6 MMSQ , 21.2 MMSQ  [4 - 4 AWGKC , 2 - 2 AWGKC ] Electrical Characteristics...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ  [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 85 - 107 MMSQ  [3/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC ,...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 107 MMSQ  [4/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 127 MMSQ  [266.8 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 13.3 MMSQ  [6 -6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 177 MMSQ  [336.4 - 336.4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 21.2 MMSQ  [4 - 4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ  [1/0 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 67.4 MMSQ  [2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 170 MMSQ  [336.4 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 85 MMSQ  [3/0 - 3/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 67.4 - 85 MMSQ , 53.5 - 67.4 MMSQ  [1/0 - 2/0 AWGKC , 2/0 - 3/0 AWGKC ] Compatible Conductor Range - Main (ACSR) : 53.5 MMSQ 
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 67.4 MMSQ , 85 - 107 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 4/0 - 4/0 AWGKC , 3/0 - 3/0 AWGKC ] Compatible Conductor Range - Main...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 85 - 107 MMSQ , 67.4 - 85 MMSQ  [3/0 - 4/0 AWGKC , 2/0 - 3/0 AWGKC ] Compatible Conductor Range - Tap : 67.4 -...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 85 - 107 MMSQ , 67.4 MMSQ , 85 MMSQ  [3/0 - 4/0 AWGKC , 3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 85 MMSQ , 107 MMSQ  [4/0 - 4/0 AWGKC , 3/0 - 3/0 AWGKC ] Compatible Conductor Range - Tap : 53.5 - 67.4 MMSQ , 67.4 - 85 MMSQ 
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 85 MMSQ , 67.4 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 21.2 MMSQ , 13.3 MMSQ  [4 - 4 AWGKC ,...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 107 - 127 MMSQ  [4/0 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 107 - 177 MMSQ  [4/0 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 107 - 405 MMSQ  [4/0 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 127 - 405 MMSQ  [266.8 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 13.3 - 127 MMSQ  [6 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 13.3 - 177 MMSQ  [6 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 13.3 MMSQ , 21.2 MMSQ  [4 - 4 AWGKC , 6 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 135.19 MMSQ  [266.8 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 170 - 604 MMSQ  [336.4 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 177 MMSQ  [350 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 203 - 304 MMSQ  [397.5 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 203 - 405 MMSQ  [336.4 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 203 - 405 MMSQ  [397.5 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 127 MMSQ  [4 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 177 MMSQ  [4 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 240 MMSQ  [4 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 33.6 MMSQ , 13.3 - 53.5 MMSQ  [4 - 2 AWGKC , 6 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 53.5 MMSQ , 33.6 MMSQ  [2 - 2 AWGKC , 4 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 - 33.6 MMSQ  [6 - 2 AWGKC , 4 - 4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 240 - 405 MMSQ  [477 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 253 - 604 MMSQ  [477 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 280 - 405 MMSQ  [556.5 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 280 - 604 MMSQ  [556.5 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 320 - 405 MMSQ  [636 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 322 - 604 MMSQ  [636 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 33.6 - 127 MMSQ  [2 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 33.6 - 177 MMSQ  [2 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 33.6 - 240 MMSQ  [2 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 33.6 - 53.5 MMSQ  [2 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 360 - 405 MMSQ  [715 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 360 - 604 MMSQ  [715 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 405 - 604 MMSQ  [795 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 480 - 604 MMSQ  [954 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 523 - 604 MMSQ  [1033.5 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 53.5 - 127 MMSQ  [1/0 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 53.5 - 177 MMSQ  [1/0 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 604 MMSQ  [1192.5 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 - 127 MMSQ  [2/0 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 - 177 MMSQ  [2/0 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 8.36 - 21.2 MMSQ , 8.36 - 13.3 MMSQ  [8 - 4 AWGKC , 8 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 8.36 - 33.6 MMSQ  [8 - 2 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 8.36 - 53.5 MMSQ  [8 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 8.36 MMSQ  [8 - 8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 85 - 127 MMSQ  [3/0 - 266.8 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 85 - 177 MMSQ  [3/0 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 85 - 405 MMSQ  [3/0 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :...
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections...
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 200 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power Product Type...
Contact Features Contact Type : Pin
Contact Features Contact Type : Pin Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Contact Features Contact Type : Socket
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Housing Features Circular Connector Shell Size : 12 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly
Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Durability Rating (CYCLE) : 500 Product Type Features Connector...
Housing Features Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Backshell Kit Sealable : No
Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack
Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

<< Prev Next >>