TE Connectivity Junction Splices 591847-3

Description
Body Features Seal Color : Natural Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Diode Current Rating (AMP) : 1 Diode Voltage Rating (V) : 600 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Diode Circuit Number : 1N5618 Integrated Component Type : Diode Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Seal Color : Natural Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Diode Current Rating (AMP) : 1 Diode Voltage Rating (V) : 600 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Diode Circuit Number : 1N5618 Integrated Component Type : Diode Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 591847-3 - TE Connectivity
Berwyn, PA, United States
Junction Splices
591847-3
Junction Splices 591847-3
Body Features Seal Color : Natural Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Diode Current Rating (AMP) : 1 Diode Voltage Rating (V) : 600 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Diode Circuit Number : 1N5618 Integrated Component Type : Diode Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Seal Color : Natural
  • Seal Material : Silicone Rubber

Configuration Features


  • Number of Positions : 1

Contact Features


  • Compatible With Contact Size : 20
  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Diode Current Rating (AMP) : 1
  • Diode Voltage Rating (V) : 600

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Diode Circuit Number : 1N5618
  • Integrated Component Type : Diode
  • Junction Splice Type : Single
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Tj Single W Splice 20E-185 Rohs Compliant Amp - Te Connectivity - 18H7161 - Newark, An Avnet Company
Chicago, IL, United States
Tj Single W Splice 20E-185 Rohs Compliant Amp - Te Connectivity
18H7161
Tj Single W Splice 20E-185 Rohs Compliant Amp - Te Connectivity 18H7161
TJ SINGLE W SPLICE 20E-185 ROHS COMPLIANT: NO

TJ SINGLE W SPLICE 20E-185 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 591847-3 18H7161
Product Name Junction Splices Tj Single W Splice 20E-185 Rohs Compliant Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products