TE Connectivity Power Systems Clamps 591368-000

Description
Body Features Product Weight : .43 KG  [.948 LB ] Dimensions Bolt Size : 2 x M10 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 150 Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 15.7 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 39 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .43 KG  [.948 LB ] Dimensions Bolt Size : 2 x M10 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 150 Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 15.7 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 39 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 591368-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
591368-000
Power Systems Clamps 591368-000
Body Features Product Weight : .43 KG  [.948 LB ] Dimensions Bolt Size : 2 x M10 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 150 Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 15.7 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 39 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp

Body Features


  • Product Weight : .43 KG  [.948 LB ]

Dimensions


  • Bolt Size : 2 x M10
  • Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 150
  • Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 15.7

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : VDE 0210 & 0212

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 39

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power System Clamp Style : Bolted Parallel Groove Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 591368-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products