Contact PIN Crimp ST Cable Mount T/R Automotive Product overview: 5-963716-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-963716-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333904-5-963716-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -5-963716-1-LSI,-5-9
Base Product Number: 963716
RoHS Status: RoHS Compliant
Pin Contact Tin 18-20 AWG Crimp
CONN PIN 18-20AWG CRIMP TIN
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-5-963716-1 | 1333904-5-963716-1 | 17-5-963716-1TR-ND | 32AH7381 |
| Product Name | Automotive Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Automotive Contact, Pin, Crimp; Product Range Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |