TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 5-963715-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333717-5-963715-5 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -5-963715-5-LSI,A142 521CT,A142521TR,-5-9 63715-5-CSI Base Product Number: 963715 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333717-5-963715-5 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -5-963715-5-LSI,A142 521CT,A142521TR,-5-9 63715-5-CSI Base Product Number: 963715 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333717-5-963715-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333717-5-963715-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333717-5-963715-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333717-5-963715-5 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -5-963715-5-LSI,A142 521CT,A142521TR,-5-9 63715-5-CSI Base Product Number: 963715 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333717-5-963715-5
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -5-963715-5-LSI,A142521CT,A142521TR,-5-963715-5-CSI
Base Product Number: 963715
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A142521CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142521CT-ND
Rectangular Connector Contacts A142521CT-ND
Socket Contact Gold 18-20 AWG Crimp Stamped

Socket Contact Gold 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142521TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142521TR-ND
Rectangular Connector Contacts A142521TR-ND
Socket Contact Gold 18-20 AWG Crimp Stamped

Socket Contact Gold 18-20 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-5-963715-5
Automotive Electronic Connector 332-5-963715-5
Contact SKT Crimp ST Cable Mount 19-21AWG T/R Automotive Product overview: 5-963715-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-963715-5 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 19-21AWG T/R Automotive Product overview: 5-963715-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-963715-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Skt, 20Awg, Crimp; Product Range Te Connectivity - 91Y3872 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 20Awg, Crimp; Product Range Te Connectivity
91Y3872
Automotive Contact, Skt, 20Awg, Crimp; Product Range Te Connectivity 91Y3872
AUTOMOTIVE CONTACT, SKT, 20AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 20AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333717-5-963715-5 A142521CT-ND 332-5-963715-5 91Y3872
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Skt, 20Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers