TE Connectivity Rectangular Connector Contacts 5-965908-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A142522TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142522TR-ND
Rectangular Connector Contacts A142522TR-ND
Pin Contact Tin 18-20 AWG Crimp Stamped

Pin Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142522CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142522CT-ND
Rectangular Connector Contacts A142522CT-ND
Pin Contact Tin 18-20 AWG Crimp Stamped

Pin Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Te Connectivity - 76Y2680 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Te Connectivity
76Y2680
Automotive Contact, Pin, Crimp; Product Range Te Connectivity 76Y2680
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Te Connectivity - 18AH0343 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Te Connectivity
18AH0343
Automotive Contact, Pin, Crimp; Product Range Te Connectivity 18AH0343
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Te Connectivity - 32AH7383 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Te Connectivity
32AH7383
Automotive Contact, Pin, Crimp; Product Range Te Connectivity 32AH7383
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-965908-1 A142522TR-ND 76Y2680
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details