TE Connectivity Junction Splices 592586-2

Description
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20, 16 Contact Base Material : Copper Alloy, Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20, 16 Contact Base Material : Copper Alloy, Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 592586-2 - TE Connectivity
Berwyn, PA, United States
Junction Splices
592586-2
Junction Splices 592586-2
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20, 16 Contact Base Material : Copper Alloy, Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Seal Color : Red
  • Seal Material : Silicone Rubber, Fluorosilicone Rubber

Configuration Features


  • Number of Positions : 1

Contact Features


  • Compatible With Contact Size : 22, 20, 16
  • Contact Base Material : Copper Alloy, Brass
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Integrated Component Type : None
  • Junction Splice Type : Single
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Term Jct,single Splice,sz 20 Amp - Te Connectivity - 18H7234 - Newark, An Avnet Company
Chicago, IL, United States
Term Jct,single Splice,sz 20 Amp - Te Connectivity
18H7234
Term Jct,single Splice,sz 20 Amp - Te Connectivity 18H7234
TERM JCT,SINGLE SPLICE,SZ 20

TERM JCT,SINGLE SPLICE,SZ 20

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 592586-2 18H7234
Product Name Junction Splices Term Jct,single Splice,sz 20 Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers