TE Connectivity Smart Card Connectors 5953497-5

Description
Configuration Features Card Detection Switch : With Card Detection Switch Position : NC Number of Positions : 8 Number of Signal Positions : 8 Pre-Installed Wire & Cable : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Switch Contacts : 2 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Cable Length : 130 MM  [5.12 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 30000 Other Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0. Product Type Features Card Guide Slots : Without Card Scoop : Without Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Pre-Installed Wire & Cable Type : Ribbon Cable Smart Card Connector Product Type : Connector Switch Style : Unsealed Termination Features Termination Type : IDC
Request a Quote Datasheet
Description
Configuration Features Card Detection Switch : With Card Detection Switch Position : NC Number of Positions : 8 Number of Signal Positions : 8 Pre-Installed Wire & Cable : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Switch Contacts : 2 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Cable Length : 130 MM  [5.12 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 30000 Other Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0. Product Type Features Card Guide Slots : Without Card Scoop : Without Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Pre-Installed Wire & Cable Type : Ribbon Cable Smart Card Connector Product Type : Connector Switch Style : Unsealed Termination Features Termination Type : IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5953497-5 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5953497-5
Smart Card Connectors 5953497-5
Configuration Features Card Detection Switch : With Card Detection Switch Position : NC Number of Positions : 8 Number of Signal Positions : 8 Pre-Installed Wire & Cable : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Switch Contacts : 2 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Cable Length : 130 MM  [5.12 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 30000 Other Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0. Product Type Features Card Guide Slots : Without Card Scoop : Without Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Pre-Installed Wire & Cable Type : Ribbon Cable Smart Card Connector Product Type : Connector Switch Style : Unsealed Termination Features Termination Type : IDC

Configuration Features


  • Card Detection Switch : With
  • Card Detection Switch Position : NC
  • Number of Positions : 8
  • Number of Signal Positions : 8
  • Pre-Installed Wire & Cable : With

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • Number of Switch Contacts : 2
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]
  • Cable Length : 130 MM  [5.12 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 30000

Other


  • Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0.

Product Type Features


  • Card Guide Slots : Without
  • Card Scoop : Without
  • Card Type : Smart Card
  • Connector & Contact Terminates To : Printed Circuit Board
  • Pre-Installed Wire & Cable Type : Ribbon Cable
  • Smart Card Connector Product Type : Connector
  • Switch Style : Unsealed

Termination Features


  • Termination Type : IDC
Buy Now
PC Card Sockets - A122644-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A122644-ND
PC Card Sockets A122644-ND
10 (8 + 2) Position Card Connector Smart Card Panel Mount Gold

10 (8 + 2) Position Card Connector Smart Card Panel Mount Gold

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 5953497-5 A122644-ND
Product Name Smart Card Connectors PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 2-164045-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Eurocard Connectors - 294722-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers