TE Connectivity Smart Card Connectors 5953438-1

Description
Contact Features Contact Current Rating (Max) (AMP) : .05 Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 3.81 MM , 2.54 MM  [.15 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Profile : Standard Smart Card Connector Product Type : Card Reader Assembly Switch Style : Standard Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : .05 Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 3.81 MM , 2.54 MM  [.15 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Profile : Standard Smart Card Connector Product Type : Card Reader Assembly Switch Style : Standard Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5953438-1 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5953438-1
Smart Card Connectors 5953438-1
Contact Features Contact Current Rating (Max) (AMP) : .05 Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 3.81 MM , 2.54 MM  [.15 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Profile : Standard Smart Card Connector Product Type : Card Reader Assembly Switch Style : Standard Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : .05

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM , 2.54 MM  [.15 INCH , .1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Card Type : Smart Card
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component
  • Profile : Standard
  • Smart Card Connector Product Type : Card Reader Assembly
  • Switch Style : Standard

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
PC Card Sockets - A105162-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A105162-ND
PC Card Sockets A105162-ND
10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold

10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold

Buy Now Datasheet
Smart Card Reader Thru Hole Raised Profi Amp - Te Connectivity - 19R3439 - Newark, An Avnet Company
Chicago, IL, United States
Smart Card Reader Thru Hole Raised Profi Amp - Te Connectivity
19R3439
Smart Card Reader Thru Hole Raised Profi Amp - Te Connectivity 19R3439
SMART CARD READER THRU HOLE RAISED PROFI

SMART CARD READER THRU HOLE RAISED PROFI

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5953438-1 A105162-ND 19R3439
Product Name Smart Card Connectors PC Card Sockets Smart Card Reader Thru Hole Raised Profi Amp - Te Connectivity
Connector Type PC Card Connector Connector
Unlock Full Specs
to access all available technical data