Contact SKT Crimp ST Cable Mount 20AWG T/R Automotive Product overview: 5-965906-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-965906-5 can be used for catalog matching and distributor lookup.
Socket Contact Gold 20 AWG Crimp Stamped
Socket Contact Gold 20 AWG Crimp Stamped
Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333870-5-965906-5
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Wire Gauge: 20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A128907CT,A128907TR,
Base Product Number: 965906
RoHS Status: ROHS3 Compliant
MQS BUCHS-KONT EDS
MQS BUCHS-KONT EDS ROHS COMPLIANT: YES
AUTOMOTIVE CONTACT, SOCKET, 20AWG, CRIMP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-5-965906-5 | A128907CT-ND | 5-965906-5 | 1333870-5-965906-5 | 5-965906-5 | 54X7566 | 69AH4897 |
| Product Name | Automotive Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Mqs Buchs-Kont Eds Rohs Compliant Te Connectivity | Automotive Contact, Socket, 20Awg, Crimp Rohs Compliant Te Connectivity | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |