TE Connectivity Rectangular Connector Contacts 5-928999-1

Description
CONN SOCKET 22AWG CRIMP TIN
Request a Quote Datasheet
Description
CONN SOCKET 22AWG CRIMP TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-5-928999-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-5-928999-1CT-ND
Rectangular Connector Contacts 17-5-928999-1CT-ND
CONN SOCKET 22AWG CRIMP TIN

CONN SOCKET 22AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-5-928999-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-5-928999-1TR-ND
Rectangular Connector Contacts 17-5-928999-1TR-ND
Socket Contact Tin 22 AWG Crimp Power

Socket Contact Tin 22 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-5-928999-1
Electronic Connector 332-5-928999-1
Connector Contact SKT Crimp ST Product overview: 5-928999-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-928999-1 can be used for catalog matching and distributor lookup.

Connector Contact SKT Crimp ST Product overview: 5-928999-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-928999-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333853-5-928999-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333853-5-928999-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333853-5-928999-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333853-5-928999-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 52,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -5-928999-1-LSI,2266 -5-928999-1,-5-92899 9-1-CSI Base Product Number: 928999 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333853-5-928999-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 52,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -5-928999-1-LSI,2266-5-928999-1,-5-928999-1-CSI
Base Product Number: 928999
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Te Connectivity - 66AJ9770 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Te Connectivity
66AJ9770
Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Te Connectivity 66AJ9770
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 54AH4641 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
54AH4641
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 54AH4641
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-5-928999-1CT-ND 332-5-928999-1 1333853-5-928999-1 66AJ9770 54AH4641
Product Name Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Te Connectivity Automotive Contact, Socket, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details