TE Connectivity Power Entry Module, Plug, 5A; Current Rating Corcom - Te Connectivity 5EHM4

Description
POWER ENTRY MODULE, PLUG, 5A; Current Rating:5A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:M Series; Capacitance:9nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Description
POWER ENTRY MODULE, PLUG, 5A; Current Rating:5A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:M Series; Capacitance:9nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 5A; Current Rating Corcom - Te Connectivity - 52K3314 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 5A; Current Rating Corcom - Te Connectivity
52K3314
Power Entry Module, Plug, 5A; Current Rating Corcom - Te Connectivity 52K3314
POWER ENTRY MODULE, PLUG, 5A; Current Rating:5A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:M Series; Capacitance:9nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 5A; Current Rating:5A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:M Series; Capacitance:9nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K3314
Product Name Power Entry Module, Plug, 5A; Current Rating Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers