TE Connectivity Junction Splices 592583-3

Description
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 592583-3 - TE Connectivity
Berwyn, PA, United States
Junction Splices
592583-3
Junction Splices 592583-3
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Seal Color : Blue
  • Seal Material : Silicone Rubber

Configuration Features


  • Number of Positions : 1

Contact Features


  • Compatible With Contact Size : 22, 20
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Housing Material : Epoxy

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Integrated Component Type : None
  • Junction Splice Type : Single
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Term Jct, Single Splice,sz 20 Rohs Compliant Amp - Te Connectivity - 18H7229 - Newark, An Avnet Company
Chicago, IL, United States
Term Jct, Single Splice,sz 20 Rohs Compliant Amp - Te Connectivity
18H7229
Term Jct, Single Splice,sz 20 Rohs Compliant Amp - Te Connectivity 18H7229
TERM JCT, SINGLE SPLICE,SZ 20 ROHS COMPLIANT: YES

TERM JCT, SINGLE SPLICE,SZ 20 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 592583-3 18H7229
Product Name Junction Splices Term Jct, Single Splice,sz 20 Rohs Compliant Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers