TE Connectivity Compression Connectors 599950-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Barrel Length : 32.5 MM  [1.279 INCH ] Barrel Outside Diameter : 20.6 MM  [.811 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 125.5 MM  [4.941 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M10
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Barrel Length : 32.5 MM  [1.279 INCH ] Barrel Outside Diameter : 20.6 MM  [.811 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 125.5 MM  [4.941 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 599950-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
599950-000
Compression Connectors 599950-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Barrel Length : 32.5 MM  [1.279 INCH ] Barrel Outside Diameter : 20.6 MM  [.811 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 125.5 MM  [4.941 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M10

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 15.5 MM  [.61 INCH ]
  • Barrel Length : 32.5 MM  [1.279 INCH ]
  • Barrel Outside Diameter : 20.6 MM  [.811 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 120
  • Compatible Conductor Range (AWGKC) : 250 - 250
  • Lug Length : 125.5 MM  [4.941 INCH ]
  • Lug Width : 30 MM  [1.181 INCH ]
  • Palm Hole Diameter : 10.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 599950-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products