TE Connectivity Connector Backshells 599765-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, MS3474, AS34061, AS34671, M83723/40, M83723/91, M83723/87, NAS 1701, M83723/06, M83723/13, AS34501, M83723/41, NAS 1652, AS34121, M83723/69, M83723/72, AS34541, M83723/74, M83723/95, M83723/02, AS34041, AS34241, M83723/42, M83723/84, MS3470, MS3471, NAS 1643, M83723/37, NAS 1641, AS34461, M83723/43, M83723/49, NAS 1692, M83723/75, M83723/77, NAS 1599, M83723/86, AS34081, AS34091, MS3476, M83723/85, M83723/78, M83723/08, M83723/03, M83723/73, NAS 1700, AS34641, M83723/38, MS3459, MS3475, M83723/65, M83723/97, AS34561, AS34001, M83723/82, M83723/96, NAS 1693, M83723/01, M83723/48, M83723/76, NAS 1702, M83723/39, M83723/66, AS34511, M83723/05, NAS 1694, AS34681, M83723/98, AS34011, M83723/67, NAS 1642, M83723/83, MS3472, M83723/92, NAS 1653, M83723/36, M83723/04, M83723/07, M83723/68, M83723/14, NAS 1650, NAS 1651, NAS 1699 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, MS3474, AS34061, AS34671, M83723/40, M83723/91, M83723/87, NAS 1701, M83723/06, M83723/13, AS34501, M83723/41, NAS 1652, AS34121, M83723/69, M83723/72, AS34541, M83723/74, M83723/95, M83723/02, AS34041, AS34241, M83723/42, M83723/84, MS3470, MS3471, NAS 1643, M83723/37, NAS 1641, AS34461, M83723/43, M83723/49, NAS 1692, M83723/75, M83723/77, NAS 1599, M83723/86, AS34081, AS34091, MS3476, M83723/85, M83723/78, M83723/08, M83723/03, M83723/73, NAS 1700, AS34641, M83723/38, MS3459, MS3475, M83723/65, M83723/97, AS34561, AS34001, M83723/82, M83723/96, NAS 1693, M83723/01, M83723/48, M83723/76, NAS 1702, M83723/39, M83723/66, AS34511, M83723/05, NAS 1694, AS34681, M83723/98, AS34011, M83723/67, NAS 1642, M83723/83, MS3472, M83723/92, NAS 1653, M83723/36, M83723/04, M83723/07, M83723/68, M83723/14, NAS 1650, NAS 1651, NAS 1699 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 599765-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
599765-000
Connector Backshells 599765-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, MS3474, AS34061, AS34671, M83723/40, M83723/91, M83723/87, NAS 1701, M83723/06, M83723/13, AS34501, M83723/41, NAS 1652, AS34121, M83723/69, M83723/72, AS34541, M83723/74, M83723/95, M83723/02, AS34041, AS34241, M83723/42, M83723/84, MS3470, MS3471, NAS 1643, M83723/37, NAS 1641, AS34461, M83723/43, M83723/49, NAS 1692, M83723/75, M83723/77, NAS 1599, M83723/86, AS34081, AS34091, MS3476, M83723/85, M83723/78, M83723/08, M83723/03, M83723/73, NAS 1700, AS34641, M83723/38, MS3459, MS3475, M83723/65, M83723/97, AS34561, AS34001, M83723/82, M83723/96, NAS 1693, M83723/01, M83723/48, M83723/76, NAS 1702, M83723/39, M83723/66, AS34511, M83723/05, NAS 1694, AS34681, M83723/98, AS34011, M83723/67, NAS 1642, M83723/83, MS3472, M83723/92, NAS 1653, M83723/36, M83723/04, M83723/07, M83723/68, M83723/14, NAS 1650, NAS 1651, NAS 1699 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ]
  • Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/71, MS3474, AS34061, AS34671, M83723/40, M83723/91, M83723/87, NAS 1701, M83723/06, M83723/13, AS34501, M83723/41, NAS 1652, AS34121, M83723/69, M83723/72, AS34541, M83723/74, M83723/95, M83723/02, AS34041, AS34241, M83723/42, M83723/84, MS3470, MS3471, NAS 1643, M83723/37, NAS 1641, AS34461, M83723/43, M83723/49, NAS 1692, M83723/75, M83723/77, NAS 1599, M83723/86, AS34081, AS34091, MS3476, M83723/85, M83723/78, M83723/08, M83723/03, M83723/73, NAS 1700, AS34641, M83723/38, MS3459, MS3475, M83723/65, M83723/97, AS34561, AS34001, M83723/82, M83723/96, NAS 1693, M83723/01, M83723/48, M83723/76, NAS 1702, M83723/39, M83723/66, AS34511, M83723/05, NAS 1694, AS34681, M83723/98, AS34011, M83723/67, NAS 1642, M83723/83, MS3472, M83723/92, NAS 1653, M83723/36, M83723/04, M83723/07, M83723/68, M83723/14, NAS 1650, NAS 1651, NAS 1699

Operation/Application


  • Compatible With Connector Shell Size : 24

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR14AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac90-2414Ai Raychem - Te Connectivity - 46AJ2952 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-2414Ai Raychem - Te Connectivity
46AJ2952
Txr54Ac90-2414Ai Raychem - Te Connectivity 46AJ2952
TXR54AC90-2414AI

TXR54AC90-2414AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 599765-000 46AJ2952
Product Name Connector Backshells Txr54Ac90-2414Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details