TE Connectivity Smart Card Connectors 5953131-3

Description
Configuration Features Card Detection Switch : With Card Detection Switch Position : NC Number of Positions : 8 Number of Signal Positions : 8 Pre-Installed Wire & Cable : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Switch Contacts : 2 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Cable Length : 150 MM  [5.91 INCH ] Profile Height from PCB : 8.9 MM  [.35 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 30000 Other Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0. Packaging Features Packaging Method : Carton Packaging Quantity : 224 Product Type Features Card Guide Slots : Without Card Scoop : Without Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Pre-Installed Wire & Cable Type : Ribbon Cable Profile : Standard Smart Card Connector Product Type : Connector Strain Relief : With Switch Style : Unsealed Termination Features Termination Type : IDC
Request a Quote
Description
Configuration Features Card Detection Switch : With Card Detection Switch Position : NC Number of Positions : 8 Number of Signal Positions : 8 Pre-Installed Wire & Cable : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Switch Contacts : 2 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Cable Length : 150 MM  [5.91 INCH ] Profile Height from PCB : 8.9 MM  [.35 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 30000 Other Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0. Packaging Features Packaging Method : Carton Packaging Quantity : 224 Product Type Features Card Guide Slots : Without Card Scoop : Without Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Pre-Installed Wire & Cable Type : Ribbon Cable Profile : Standard Smart Card Connector Product Type : Connector Strain Relief : With Switch Style : Unsealed Termination Features Termination Type : IDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5953131-3 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5953131-3
Smart Card Connectors 5953131-3
Configuration Features Card Detection Switch : With Card Detection Switch Position : NC Number of Positions : 8 Number of Signal Positions : 8 Pre-Installed Wire & Cable : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Switch Contacts : 2 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Cable Length : 150 MM  [5.91 INCH ] Profile Height from PCB : 8.9 MM  [.35 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 30000 Other Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0. Packaging Features Packaging Method : Carton Packaging Quantity : 224 Product Type Features Card Guide Slots : Without Card Scoop : Without Card Type : Smart Card Connector & Contact Terminates To : Printed Circuit Board Pre-Installed Wire & Cable Type : Ribbon Cable Profile : Standard Smart Card Connector Product Type : Connector Strain Relief : With Switch Style : Unsealed Termination Features Termination Type : IDC

Configuration Features


  • Card Detection Switch : With
  • Card Detection Switch Position : NC
  • Number of Positions : 8
  • Number of Signal Positions : 8
  • Pre-Installed Wire & Cable : With

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • Number of Switch Contacts : 2
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]
  • Cable Length : 150 MM  [5.91 INCH ]
  • Profile Height from PCB : 8.9 MM  [.35 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 30000

Other


  • Comment : Cable to be mated to PCB mounted 10-Position Micro-Match Connector, Part Number 1-215079-0 or 1-188275-0.

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 224

Product Type Features


  • Card Guide Slots : Without
  • Card Scoop : Without
  • Card Type : Smart Card
  • Connector & Contact Terminates To : Printed Circuit Board
  • Pre-Installed Wire & Cable Type : Ribbon Cable
  • Profile : Standard
  • Smart Card Connector Product Type : Connector
  • Strain Relief : With
  • Switch Style : Unsealed

Termination Features


  • Termination Type : IDC
Buy Now
Smart Card Reader W Ribbon Cable 8 Pos. Amp - Te Connectivity - 36AC6301 - Newark, An Avnet Company
Chicago, IL, United States
Smart Card Reader W Ribbon Cable 8 Pos. Amp - Te Connectivity
36AC6301
Smart Card Reader W Ribbon Cable 8 Pos. Amp - Te Connectivity 36AC6301
SMART CARD READER W RIBBON CABLE 8 POS.

SMART CARD READER W RIBBON CABLE 8 POS.

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5953131-3 36AC6301
Product Name Smart Card Connectors Smart Card Reader W Ribbon Cable 8 Pos. Amp - Te Connectivity
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 536385-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers