TE Connectivity Plug/Receptacle 5EHM1S

Description
POWER ENTRY MODULE, PLUG, 5A, CONNECTOR TYPE:IEC C14, CURRENT RATING:5A, VOLTAGE RATING:250VAC, FUSE HOLDER:1-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER ENTRY MODULE, PLUG, 5A, CONNECTOR TYPE:IEC C14, CURRENT RATING:5A, VOLTAGE RATING:250VAC, FUSE HOLDER:1-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 19139960 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19139960
Plug/Receptacle 19139960
POWER ENTRY MODULE, PLUG, 5A, CONNECTOR TYPE:IEC C14, CURRENT RATING:5A, VOLTAGE RATING:250VAC, FUSE HOLDER:1-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY MODULE, PLUG, 5A, CONNECTOR TYPE:IEC C14, CURRENT RATING:5A, VOLTAGE RATING:250VAC, FUSE HOLDER:1-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity - 52K4276 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
52K4276
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 52K4276
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19139960 52K4276
Product Name Plug/Receptacle Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details