TE Connectivity Terminal Junction Systems - 591856-1 591856-1

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 761168-591856-1 Series: TJS (Terminal Junction System) Type: Feedback Module Block Contact Size: 20 Module Capacity: 10 Family Name: 591856 Categories: Connectors, Interconnects Dimension: 0.850" L x 0.390" W x 1.310" H (21.59mm x 9.91mm x 33.27mm) Alternative Parts (Cross-Reference): 5-591856-1; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 761168-591856-1 Series: TJS (Terminal Junction System) Type: Feedback Module Block Contact Size: 20 Module Capacity: 10 Family Name: 591856 Categories: Connectors, Interconnects Dimension: 0.850" L x 0.390" W x 1.310" H (21.59mm x 9.91mm x 33.27mm) Alternative Parts (Cross-Reference): 5-591856-1; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Junction Systems - 591856-1 - 761168-591856-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Junction Systems - 591856-1
761168-591856-1
Terminal Junction Systems - 591856-1 761168-591856-1
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 761168-591856-1 Series: TJS (Terminal Junction System) Type: Feedback Module Block Contact Size: 20 Module Capacity: 10 Family Name: 591856 Categories: Connectors, Interconnects Dimension: 0.850" L x 0.390" W x 1.310" H (21.59mm x 9.91mm x 33.27mm) Alternative Parts (Cross-Reference): 5-591856-1; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 761168-591856-1
Series: TJS (Terminal Junction System)
Type: Feedback Module Block
Contact Size: 20
Module Capacity: 10
Family Name: 591856
Categories: Connectors, Interconnects
Dimension: 0.850" L x 0.390" W x 1.310" H (21.59mm x 9.91mm x 33.27mm)
Alternative Parts (Cross-Reference): 5-591856-1;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tj F/b 20E Bracket & 5 Diodes Amp - Te Connectivity - 18H7166 - Newark, An Avnet Company
Chicago, IL, United States
Tj F/b 20E Bracket & 5 Diodes Amp - Te Connectivity
18H7166
Tj F/b 20E Bracket & 5 Diodes Amp - Te Connectivity 18H7166
TJ F/B 20E BRACKET & 5 DIODES

TJ F/B 20E BRACKET & 5 DIODES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 761168-591856-1 18H7166
Product Name Terminal Junction Systems - 591856-1 Tj F/b 20E Bracket & 5 Diodes Amp - Te Connectivity
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details