CONN SMART CARD PUSH-PULL R/A
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Card Type: PCI Express™
Insertion, Removal Method: Hinged Lid
Mounting Type: Surface Mount
Features: 0.033 µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead
Height Above Board: 0.112" (2.85mm)
Mounting Feature: Normal, Standard - Top
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold
| ODG (Origin Data Global) | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 5953398-1 | A114077-ND | |
| Product Name | PC Card Sockets | Connectors,Interconnects | PC Card Sockets |
| Connector Type | PC Card Connector | Connector |