TE Connectivity Connectors, Interconnects - Terminal Junction Systems 591613-3

Description
Win Source Part Number: 1041608-591613-3 Category: Connectors, Interconnects>Termin al Junction Systems Series: Military, MIL-T-81714 Type: Rail Package: Bulk Standard Package: 50 Module Capacity: 3 Dimension: 2.561" L x 1.120" W x 1.070" H (65.05mm x 30.48mm x 27.18mm) Alternative Parts (Cross-Reference): 1546152-1; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 591613-3-MIL,M81714/ 5-2-MIL,M81714/5-2 Base Product Number: 591613
Request a Quote Datasheet
Description
Win Source Part Number: 1041608-591613-3 Category: Connectors, Interconnects>Termin al Junction Systems Series: Military, MIL-T-81714 Type: Rail Package: Bulk Standard Package: 50 Module Capacity: 3 Dimension: 2.561" L x 1.120" W x 1.070" H (65.05mm x 30.48mm x 27.18mm) Alternative Parts (Cross-Reference): 1546152-1; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 591613-3-MIL,M81714/ 5-2-MIL,M81714/5-2 Base Product Number: 591613
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Junction Systems - 1041608-591613-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Junction Systems
1041608-591613-3
Connectors, Interconnects - Terminal Junction Systems 1041608-591613-3
Win Source Part Number: 1041608-591613-3 Category: Connectors, Interconnects>Termin al Junction Systems Series: Military, MIL-T-81714 Type: Rail Package: Bulk Standard Package: 50 Module Capacity: 3 Dimension: 2.561" L x 1.120" W x 1.070" H (65.05mm x 30.48mm x 27.18mm) Alternative Parts (Cross-Reference): 1546152-1; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 591613-3-MIL,M81714/ 5-2-MIL,M81714/5-2 Base Product Number: 591613

Win Source Part Number: 1041608-591613-3
Category: Connectors, Interconnects>Terminal Junction Systems
Series: Military, MIL-T-81714
Type: Rail
Package: Bulk
Standard Package: 50
Module Capacity: 3
Dimension: 2.561" L x 1.120" W x 1.070" H (65.05mm x 30.48mm x 27.18mm)
Alternative Parts (Cross-Reference): 1546152-1;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 591613-3-MIL,M81714/5-2-MIL,M81714/5-2
Base Product Number: 591613

Buy Now Datasheet
Rail Assy, F/b Sz 3,m81714/5-2 Rohs Compliant Amp - Te Connectivity - 16H0602 - Newark, An Avnet Company
Chicago, IL, United States
Rail Assy, F/b Sz 3,m81714/5-2 Rohs Compliant Amp - Te Connectivity
16H0602
Rail Assy, F/b Sz 3,m81714/5-2 Rohs Compliant Amp - Te Connectivity 16H0602
RAIL ASSY, F/B SZ 3,M81714/5-2 ROHS COMPLIANT: YES

RAIL ASSY, F/B SZ 3,M81714/5-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1041608-591613-3 16H0602
Product Name Connectors, Interconnects - Terminal Junction Systems Rail Assy, F/b Sz 3,m81714/5-2 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products