TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-928247-5

Description
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 2b Number of Positions : 5 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Latch Between Cavity Number : 1&2/3&4 Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 2b Number of Positions : 5 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Latch Between Cavity Number : 1&2/3&4 Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-928247-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-928247-5
Rectangular Wire & Cable Connectors & Housings 5-928247-5
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 2b Number of Positions : 5 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Latch Between Cavity Number : 1&2/3&4 Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Keying & Polarized Rib Location : 2b
  • Number of Positions : 5
  • Number of Rows : 1

Dimensions


  • Connector Height : 14.4 MM  [.567 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Glow Wire
  • RAST Version : None
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Locking Latch Between Cavity Number : 1&2/3&4
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Rectangular Connector Housings - A114076-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A114076-ND
Rectangular Connector Housings A114076-ND
"5 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)"

"5 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)"

Buy Now Datasheet
5P Std-Timer Geh Amp - Te Connectivity - 19R0801 - Newark, An Avnet Company
Chicago, IL, United States
5P Std-Timer Geh Amp - Te Connectivity
19R0801
5P Std-Timer Geh Amp - Te Connectivity 19R0801
5P STD-TIMER GEH

5P STD-TIMER GEH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-928247-5 A114076-ND 19R0801
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 5P Std-Timer Geh Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Accessories - 102681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers