TE Connectivity Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 5EHM1

Description
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: No
Description
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity - 54H4846 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
54H4846
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 54H4846
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: No

POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54H4846
Product Name Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers