TE Connectivity Eurocard Connectors 594750-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 594750-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
594750-E
Eurocard Connectors 594750-E
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 15
  • Number of Power or Coaxial Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Z, D

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.8 MM  [.583 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 10 MM  [.039 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.3 MM  [.169 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-594750-E
Electronic Connector 407-594750-E
Conn DIN 41612 F 15 POS 7.62mm Solder ST Thru-Hole Product overview: 594750-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-594750-E can be used for catalog matching and distributor lookup.

Conn DIN 41612 F 15 POS 7.62mm Solder ST Thru-Hole Product overview: 594750-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-594750-E can be used for catalog matching and distributor lookup.

Supplier's Site
Blade Type Power Connector Assemblies - 2684-594750-E-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2684-594750-E-ND
Blade Type Power Connector Assemblies 2684-594750-E-ND
"15 Position Receptacle, Female Blade Sockets Connector Solder 0.300"" (7.62mm) Through Hole"

"15 Position Receptacle, Female Blade Sockets Connector Solder 0.300"" (7.62mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 594750-E 407-594750-E 2684-594750-E-ND
Product Name Eurocard Connectors Electronic Connector Blade Type Power Connector Assemblies
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data