Automotive Connectors MQS BUCHS-KONTAKT Product overview: 5-928999-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-5-928999-6 can be used for catalog matching and distributor lookup.
MQS BUCHS-KONTAKT
MQS BUCHS-KONTAKT
AUTOMOTIVE CONTACT, SOCKET, 22AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-5-928999-6 | 17-5-928999-6TR-ND | 69AH4896 | 71AJ8491 |
| Product Name | Automotive Electronic Connector | Rectangular Connector Contacts | Automotive Contact, Socket, 22Awg, Crimp Rohs Compliant Te Connectivity | Contact, Socket, 24-22Awg, Crimp; Product Range Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector |