TE Connectivity Junction Splices 592588-5

Description
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Housing Material : Thermoset Plastic Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Housing Material : Thermoset Plastic Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 592588-5 - TE Connectivity
Berwyn, PA, United States
Junction Splices
592588-5
Junction Splices 592588-5
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Housing Material : Thermoset Plastic Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Seal Color : Blue
  • Seal Material : Silicone Rubber

Configuration Features


  • Number of Positions : 2

Contact Features


  • Compatible With Contact Size : 20
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.13 INCH ]
  • Housing Material : Thermoset Plastic

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Integrated Component Type : None
  • Junction Splice Type : Dual
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Tj Dbl Spl,sz 20 No Cont Amp - Te Connectivity - 18H7236 - Newark, An Avnet Company
Chicago, IL, United States
Tj Dbl Spl,sz 20 No Cont Amp - Te Connectivity
18H7236
Tj Dbl Spl,sz 20 No Cont Amp - Te Connectivity 18H7236
TJ DBL SPL,SZ 20 NO CONT

TJ DBL SPL,SZ 20 NO CONT

Supplier's Site
Tj Dbl Spl,sz 20 No Cont Amp - Te Connectivity - 76AC9418 - Newark, An Avnet Company
Chicago, IL, United States
Tj Dbl Spl,sz 20 No Cont Amp - Te Connectivity
76AC9418
Tj Dbl Spl,sz 20 No Cont Amp - Te Connectivity 76AC9418
TJ DBL SPL,SZ 20 NO CONT

TJ DBL SPL,SZ 20 NO CONT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 592588-5 18H7236
Product Name Junction Splices Tj Dbl Spl,sz 20 No Cont Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details