Body Features Seal Color : Red Seal Material : Fluorosilicone Rubber, Silicone Rubber
Configuration Features Number of Positions : 2
Contact Features Compatible With Contact Size : 20 Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au)
Electrical Characteristics Diode Current Rating (AMP) : .03 Diode Voltage Rating (V) : 43
Housing Features Centerline (Pitch) : 3.3 MM [.13 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Diode Circuit Number : 1N5367B Integrated Component Type : Diode Junction Splice Type : Dual Sealable : Yes
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Seal Color : Red
- Seal Material : Fluorosilicone Rubber, Silicone Rubber
Configuration Features
Contact Features
- Compatible With Contact Size : 20
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
Electrical Characteristics
- Diode Current Rating (AMP) : .03
- Diode Voltage Rating (V) : 43
Housing Features
- Centerline (Pitch) : 3.3 MM [.13 INCH ]
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Diode Circuit Number : 1N5367B
- Integrated Component Type : Diode
- Junction Splice Type : Dual
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]