TE Connectivity D-Shaped Connectors 5917738-5

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.66 Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Latch Mounting Hole Diameter (MM) : 2.7 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.66 Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Latch Mounting Hole Diameter (MM) : 2.7 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5917738-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5917738-5
D-Shaped Connectors 5917738-5
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.66 Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Latch Mounting Hole Diameter (MM) : 2.7 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) (MM) : 1.66
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Mounting Hole Diameter (MM) : 2.7
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1184529-5917738-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1184529-5917738-5
Connectors, Interconnects - D-Shaped Connectors - Centronics 1184529-5917738-5
Win Source Part Number: 1184529-5917738-5 Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: CHAMP .050 II Number of Positions: 36 Features: Board Lock Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Bulk Connector Style: Outer Shroud Contacts Standard Package: 100 Flange Feature: Housing/Shell (M2.6) Mounting Type: Panel Mount, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -5917738-5-SI Base Product Number: 5917738 Product Status: Obsolete

Win Source Part Number: 1184529-5917738-5
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: CHAMP .050 II
Number of Positions: 36
Features: Board Lock
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Bulk
Connector Style: Outer Shroud Contacts
Standard Package: 100
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5917738-5-SI
Base Product Number: 5917738
Product Status: Obsolete

Buy Now Datasheet
Centronics Connectors - 5917738-5-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5917738-5-ND
Centronics Connectors 5917738-5-ND
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 5917738-5 5917738-5 1184529-5917738-5 5917738-5-ND
Product Name D-Shaped Connectors Connectors, Interconnects - D-Shaped Connectors - Centronics Centronics Connectors
Connector Type Board to Board Connector Centronics Connector Receptacle
Unlock Full Specs
to access all available technical data