TE Connectivity Power Entry Modules (PEM) 5EFM4

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1022-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1022-ND
Power Entry Modules (PEM) CCM1022-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 5A; Product Range Corcom - Te Connectivity - 28AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 5A; Product Range Corcom - Te Connectivity
28AC9842
Power Entry Module, Plug, 5A; Product Range Corcom - Te Connectivity 28AC9842
POWER ENTRY MODULE, PLUG, 5A; PRODUCT RANGE:M SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:5A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:100NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

POWER ENTRY MODULE, PLUG, 5A; PRODUCT RANGE:M SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:5A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:100NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM1022-ND 28AC9842
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 5A; Product Range Corcom - Te Connectivity
Mounting Panel Mount, Flange FLANGE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers