TE Connectivity Junction Splices 591877-3

Description
Body Features Primary Product Color : Black Seal Color : Green Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : Resistor Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Seal Color : Green Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : Resistor Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 591877-3 - TE Connectivity
Berwyn, PA, United States
Junction Splices
591877-3
Junction Splices 591877-3
Body Features Primary Product Color : Black Seal Color : Green Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : Resistor Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Seal Color : Green
  • Seal Material : Silicone Rubber, Fluorosilicone Rubber

Configuration Features


  • Number of Positions : 2

Contact Features


  • Compatible With Contact Size : 20
  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.13 INCH ]
  • Housing Material : Epoxy

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Integrated Component Type : Resistor
  • Junction Splice Type : Dual
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Tj Dbl Splice W/100 Ohm Resis Amp - Te Connectivity - 99X6933 - Newark, An Avnet Company
Chicago, IL, United States
Tj Dbl Splice W/100 Ohm Resis Amp - Te Connectivity
99X6933
Tj Dbl Splice W/100 Ohm Resis Amp - Te Connectivity 99X6933
TJ DBL SPLICE W/100 OHM RESIS

TJ DBL SPLICE W/100 OHM RESIS

Supplier's Site
Tj Dbl Splice W/100 Ohm Resis Amp - Te Connectivity - 76AC9415 - Newark, An Avnet Company
Chicago, IL, United States
Tj Dbl Splice W/100 Ohm Resis Amp - Te Connectivity
76AC9415
Tj Dbl Splice W/100 Ohm Resis Amp - Te Connectivity 76AC9415
TJ DBL SPLICE W/100 OHM RESIS

TJ DBL SPLICE W/100 OHM RESIS

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 591877-3 99X6933
Product Name Junction Splices Tj Dbl Splice W/100 Ohm Resis Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers