TE Connectivity Junction Splices 591889-1

Description
Body Features Seal Color : Red Seal Material : Fluorosilicone Rubber, Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Diode Current Rating (AMP) : 3 Diode Voltage Rating (V) : 200 Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Diode Circuit Number : 1N3981 Integrated Component Type : Diode Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Seal Color : Red Seal Material : Fluorosilicone Rubber, Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Diode Current Rating (AMP) : 3 Diode Voltage Rating (V) : 200 Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Diode Circuit Number : 1N3981 Integrated Component Type : Diode Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 591889-1 - TE Connectivity
Berwyn, PA, United States
Junction Splices
591889-1
Junction Splices 591889-1
Body Features Seal Color : Red Seal Material : Fluorosilicone Rubber, Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Diode Current Rating (AMP) : 3 Diode Voltage Rating (V) : 200 Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Diode Circuit Number : 1N3981 Integrated Component Type : Diode Junction Splice Type : Dual Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Seal Color : Red
  • Seal Material : Fluorosilicone Rubber, Silicone Rubber

Configuration Features


  • Number of Positions : 2

Contact Features


  • Compatible With Contact Size : 20
  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Diode Current Rating (AMP) : 3
  • Diode Voltage Rating (V) : 200

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.13 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Diode Circuit Number : 1N3981
  • Integrated Component Type : Diode
  • Junction Splice Type : Dual
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Term Jct, Splice,double,elect Rohs Compliant Amp - Te Connectivity - 16H0617 - Newark, An Avnet Company
Chicago, IL, United States
Term Jct, Splice,double,elect Rohs Compliant Amp - Te Connectivity
16H0617
Term Jct, Splice,double,elect Rohs Compliant Amp - Te Connectivity 16H0617
TERM JCT, SPLICE,DOUBLE,ELECT ROHS COMPLIANT: NO

TERM JCT, SPLICE,DOUBLE,ELECT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 591889-1 16H0617
Product Name Junction Splices Term Jct, Splice,double,elect Rohs Compliant Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers