TE Connectivity Junction Splices 591877-1

Description
Body Features Grommet Color : Green Grommet Material : Silicone Rubber, Fluorosilicone Rubber Splice Housing Finish : Black Splice Housing Material : Epoxy Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Double wire splice assembly with 150ω resistor. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Junction Splice Type : Dual Product Type : Terminal Junction System Component Sealable : Yes Terminal Junction System Component Type : Splice Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Grommet Color : Green Grommet Material : Silicone Rubber, Fluorosilicone Rubber Splice Housing Finish : Black Splice Housing Material : Epoxy Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Double wire splice assembly with 150ω resistor. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Junction Splice Type : Dual Product Type : Terminal Junction System Component Sealable : Yes Terminal Junction System Component Type : Splice Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 591877-1 - TE Connectivity
Berwyn, PA, United States
Junction Splices
591877-1
Junction Splices 591877-1
Body Features Grommet Color : Green Grommet Material : Silicone Rubber, Fluorosilicone Rubber Splice Housing Finish : Black Splice Housing Material : Epoxy Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Double wire splice assembly with 150ω resistor. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Junction Splice Type : Dual Product Type : Terminal Junction System Component Sealable : Yes Terminal Junction System Component Type : Splice Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Grommet Color : Green
  • Grommet Material : Silicone Rubber, Fluorosilicone Rubber
  • Splice Housing Finish : Black
  • Splice Housing Material : Epoxy

Configuration Features


  • Number of Positions : 2

Contact Features


  • Compatible With Contact Size : 20
  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.13 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Double wire splice assembly with 150Ω resistor.

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Junction Splice Type : Dual
  • Product Type : Terminal Junction System Component
  • Sealable : Yes
  • Terminal Junction System Component Type : Splice

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Term Jct,splice,double,elect Amp - Te Connectivity - 96H5767 - Newark, An Avnet Company
Chicago, IL, United States
Term Jct,splice,double,elect Amp - Te Connectivity
96H5767
Term Jct,splice,double,elect Amp - Te Connectivity 96H5767
TERM JCT,SPLICE,DOUBLE,EL ECT

TERM JCT,SPLICE,DOUBLE,ELECT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 591877-1 96H5767
Product Name Junction Splices Term Jct,splice,double,elect Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063476-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details