TE Connectivity Eurocard Connectors 594752-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : D, Z Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : D, Z Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 594752-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
594752-E
Eurocard Connectors 594752-E
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : D, Z Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 15
  • Number of Power or Coaxial Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Rows Loaded : D, Z

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.8 MM  [.583 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 10 MM  [.039 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.2 MM  [.165 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 2684-594752-E-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2684-594752-E-ND
Blade Type Power Connector Assemblies 2684-594752-E-ND
"15 Position Receptacle, Female Blade Sockets Connector Press-Fit 0.300"" (7.62mm) Through Hole"

"15 Position Receptacle, Female Blade Sockets Connector Press-Fit 0.300"" (7.62mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 594752-E 2684-594752-E-ND
Product Name Eurocard Connectors Blade Type Power Connector Assemblies
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data