Connector Contact SKT Crimp ST Product overview: 5-962885-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-962885-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008408-5-962885-1
Category: Connectors, Interconnects>Rectan
Series: Micro Quadlok
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A128906CT,-5-962885-
Base Product Number: 962885
Socket Contact Tin 22 AWG Crimp Stamped
Socket Contact Tin 22 AWG Crimp Stamped
MQS SOCKET CONTACT ROHS COMPLIANT: YES
MQS SOCKET CONTACT ROHS COMPLIANT: YES
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-5-962885-1 | 1008408-5-962885-1 | A128906CT-ND | 99X5534 | 18AH0339 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Mqs Socket Contact Rohs Compliant Te Connectivity | Automotive Contact, Socket, Crimp; Product Range Te Connectivity |
| Termination | Crimp | Crimp | Crimp |