TE Connectivity Rectangular Connector Contacts 5-965906-1

Description
Socket Contact Tin 20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-5-965906-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-5-965906-1TR-ND
Rectangular Connector Contacts 17-5-965906-1TR-ND
Socket Contact Tin 20 AWG Crimp Stamped

Socket Contact Tin 20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-5-965906-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-5-965906-1CT-ND
Rectangular Connector Contacts 17-5-965906-1CT-ND
Socket Contact Tin 20 AWG Crimp Stamped

Socket Contact Tin 20 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-5-965906-1
Automotive Electronic Connector 332-5-965906-1
Contact SKT Crimp ST Cable Mount T/R Automotive Product overview: 5-965906-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-965906-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount T/R Automotive Product overview: 5-965906-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-965906-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Mqs0,63 Sn Rec Ll Eds 0,5-0,75 Te Connectivity - 99X5538 - Newark, An Avnet Company
Chicago, IL, United States
Mqs0,63 Sn Rec Ll Eds 0,5-0,75 Te Connectivity
99X5538
Mqs0,63 Sn Rec Ll Eds 0,5-0,75 Te Connectivity 99X5538
MQS0,63 Sn rec LL EDS 0,5-0,75

MQS0,63 Sn rec LL EDS 0,5-0,75

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 68AH8388 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
68AH8388
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 68AH8388
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 18AH0342 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
18AH0342
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 18AH0342
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-5-965906-1TR-ND 332-5-965906-1 5-965906-1 99X5538 68AH8388
Product Name Rectangular Connector Contacts Automotive Electronic Connector Mqs0,63 Sn Rec Ll Eds 0,5-0,75 Te Connectivity Automotive Contact, Socket, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-3222-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers