DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 650 700 750 800 850 900 930 940 950 960 970 980 983 984 985 986 987 988 989 990 991 992 993 994 995 1000 1010 1020 1030 1040 1050 1100 1150 1200 1250 1300 1350 1500 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated"
11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
3 Position Circular Connector Plug, Female Sockets Crimp
3 Position Circular Connector Plug, Male Pins Crimp
37 Position D-Sub Receptacle, Female Sockets Connector
4 Position Circular Connector Plug, Female Sockets Crimp
4 Position Circular Connector Plug, Male Pins Crimp
5 Position Circular Connector Plug, Female Sockets Crimp
5 Position Circular Connector Plug, Male Pins Crimp
50 Position D-Sub Receptacle, Female Sockets Connector
6 Position Circular Connector Plug, Female Sockets Crimp
6 Position Circular Connector Plug, Male Pins Crimp
7 Position Circular Connector Plug, Female Sockets Crimp
8 Position Circular Connector Plug, Female Sockets Crimp
CONN D-SUB RCPT 37POS SOLDER CUP
CONN D-SUB RCPT 50POS SOLDER CUP
CONN D-SUB RCPT 50POS VERT SLDR
Terminal Magnetic Connector 18-22 AWG Crimp

<< Prev Next >>