EDAC, Inc. D-Sub Connector Assemblies 628-24W7624-2N6

Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-24W7624-2N6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-24W7624-2N6-ND
D-Sub Connector Assemblies 151-628-24W7624-2N6-ND
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac - 53AJ2634 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac
53AJ2634
Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac 53AJ2634
COMBO D-SUB CONN, RCPT, DD-24W7, TH; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-24W7, TH; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-24W7624-2N6-ND 53AJ2634
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11111-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details