EDAC, Inc. D-Sub Connector Assemblies 628-24W7222-4TA

Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-24W7222-4TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-24W7222-4TA-ND
D-Sub Connector Assemblies 151-628-24W7222-4TA-ND
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac - 54AJ6814 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac
54AJ6814
Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac 54AJ6814
COMBO D-SUB CONN, RCPT, DD-24W7, PANEL; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-24W7, PANEL; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-24W7222-4TA-ND 54AJ6814
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-24W7, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details