EDAC, Inc. D-Sub Connector Assemblies 628-24W7624-3NC

Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-24W7624-3NC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-24W7624-3NC-ND
D-Sub Connector Assemblies 151-628-24W7624-3NC-ND
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac - 53AJ2648 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac
53AJ2648
Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac 53AJ2648
COMBO D-SUB CONN, RCPT, DD-24W7, TH; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DD-24W7, TH; Product Range:628C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-24W7624-3NC-ND 53AJ2648
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dd-24W7, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401603ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers