Modular Jack, Modular Jack, Input Output Connectors, Cat 3 Single Modular Jack, Horizontal, Board Through Mount, 6P2C, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 54601-906001WPLF.
6POS HOR MODJACK LF
6 POL HOUSING TELEJACK Right Angle Thru Hole Product overview: 54601-906001WPLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-54601-906001WPL
Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded Cat3
MODULAR CONNECTOR, JACK, 6P2C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P2C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 6POS HOR MODJACK LF
| Amphenol Communications Solutions | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54601-906001WPLF | Amphenol FCI Asia 54601-906001WPLF | 2022-54601-906001WPLF | 609-5354-ND | 28AH8785 | 54601-906001WPLF |
| Product Name | Modular Jack | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connector, Jack, 6P2C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Board Through Mount | Solder | Through Hole |