62 Position D-Sub, High Density Plug, Male Pins Connector
HARTING 09564005615050 D-Sub Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-7767-ND | 6662932 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Cable mount |
| Current Rating | 2.0 amps | |
| Contact Size (AWG) | 24 AWG |