DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
450
500
550
600
650
700
710
720
730
740
750
760
765
766
767
768
769
770
771
772
773
774
775
776
777
780
790
800
810
820
830
850
900
950
1000
1050
1100
1500
2000
2212
| Product Name | Notes |
|---|---|
| "1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)" | |
| "106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "2 Rectangular Connectors - Housings Receptacle Orange 0.197"" (5.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Violet 0.197"" (5.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.030"" (0.76mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square" | |
| 090/SPT HYB 76P PLUG ASSY BRN | |
| 2 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 20A,CON,3P4W,600V,W/ COND ADPT | |
| 20A,CON,3P4W,FD,600V AC,BRS | |
| 30A,CON,2P3W,FD,250V ,SPCL | |
| 30A,CON,2P3W,FD,250V AC,.94 BSHG | |
| 30A,CON,2P3W,FD,250V AC,1/2 COND | |
| 30A,CON,2P3W,FD,250V AC,3/4 COND | |
| 32 Rectangular Connectors - Housings Plug Brown | |
| 5-PIN, RIGHT ANGLE, THR | |
| 5-PIN, SMT | |
| 6POS MQS REC COD C | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| Contact Spring | |
| M12 F 8 A H S * 301 17,0 094 * * | |
| M12 M 8 A H S * 201 17,0 094 * * | |
| MALE CONN 20A 2W 3P SPC RV | |
| MSPEED 133 F SMD F4 B A-G VVVV 1 | |
| MSPEED 133 M SMD M1 B A-G VVVV 1 | |
| SOCKET HOUSING, 2 POSITION, MQ |
| << Prev | Next >> |