EDAC, Inc. Edgeboard Connectors 395-012-559-202

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-012-559-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-012-559-202-ND
Edgeboard Connectors 151-395-012-559-202-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 395-012-559-202 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-012-559-202
Card Edge Connectors - Edgeboard Connectors 395-012-559-202
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
88AJ9734
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 88AJ9734
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-012-559-202-ND 395-012-559-202 88AJ9734
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26765-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade+ ® - 10106134-8004003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details