EDAC, Inc. Edgeboard Connectors 395-012-525-101

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-012-525-101 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.600,Äù (15.24mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector is designed for use with printed circuit boards that have a nominal thickness of 0.062,Äù (1.57mm) and offers various termination options, including P.C. tail and wire wrap configurations. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Datasheet Summary
Powered by GS/AI

The 395-012-525-101 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.600,Äù (15.24mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector is designed for use with printed circuit boards that have a nominal thickness of 0.062,Äù (1.57mm) and offers various termination options, including P.C. tail and wire wrap configurations. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-012-525-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-012-525-101-ND
Edgeboard Connectors 151-395-012-525-101-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 395-012-525-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-012-525-101
Card Edge Connectors - Edgeboard Connectors 395-012-525-101
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
93AJ5673
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 93AJ5673
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-012-525-101-ND 395-012-525-101 93AJ5673
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Optimus / Sealed Connector Based On EN4165 -  - Nicomatic North America
Specs
Category Military Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Termination PCB and panel connection
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
High Speed Backplane Connectors - 1410139-1 - TE Connectivity
Specs
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
4 suppliers
PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details