EDAC, Inc. Edgeboard Connectors 395-012-544-402

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-012-544-402 Card Edge Connector from Lingto Electronic Limited features a thermoplastic PBT insulator with a UL 94V-0 rating, ensuring durability and safety in various applications. The connector has a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). It utilizes a copper tin alloy for the contact material, with gold plating on the mating area and tin plating on the contact tails, complemented by a nickel underplate for enhanced conductivity and corrosion resistance. The connector is designed for reliable performance in edgeboard applications, making it suitable for engineers seeking robust and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The 395-012-544-402 Card Edge Connector from Lingto Electronic Limited features a thermoplastic PBT insulator with a UL 94V-0 rating, ensuring durability and safety in various applications. The connector has a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). It utilizes a copper tin alloy for the contact material, with gold plating on the mating area and tin plating on the contact tails, complemented by a nickel underplate for enhanced conductivity and corrosion resistance. The connector is designed for reliable performance in edgeboard applications, making it suitable for engineers seeking robust and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-012-544-402-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-012-544-402-ND
Edgeboard Connectors 151-395-012-544-402-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
88AJ9575
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 88AJ9575
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 395-012-544-402 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-012-544-402
Card Edge Connectors - Edgeboard Connectors 395-012-544-402
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-012-544-402-ND 88AJ9575 395-012-544-402
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data