DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
450
500
550
600
650
700
710
720
730
740
750
760
766
767
768
769
770
771
772
773
774
775
776
777
778
780
790
800
810
820
830
850
900
950
1000
1050
1100
1500
2000
2212
| Product Name | Notes |
|---|---|
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| 3 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 4 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 6 Position Rectangular Receptacle Connector IDC 22 AWG | |
| Circular Connector Distributor Y-Shaped 5/5 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line) | |
| Connector Coupling Nut M12 | |
| Connector Cover Plate | |
| Connector Marker Labels | |
| Connector Panel Mount Frame with Cover | |
| Connector Plug Socket | |
| Connector Programming Port - Data | |
| DATA MODULE (1XHD-SUB 15, VGA) | |
| HAN-PORT COMBI INS. GB(BS)/HIFF | |
| MRDEZT M12 GEH.TEIL ML DM 9,55 A | |
| MRDEZT MUTTER M10 X 1 FUER PL.DI |
| << Prev | Next >> |