EDAC, Inc. Edgeboard Connectors 395-012-559-201

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-012-559-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-012-559-201-ND
Edgeboard Connectors 151-395-012-559-201-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 395-012-559-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-012-559-201
Card Edge Connectors - Edgeboard Connectors 395-012-559-201
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 88AJ9733 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
88AJ9733
Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac 88AJ9733
CARD CONN, DUAL SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:395 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:395 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-012-559-201-ND 395-012-559-201 88AJ9733
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11156-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details