DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
300
340
350
360
370
380
390
395
396
397
398
399
400
401
402
403
404
405
406
407
410
420
430
440
450
460
500
550
600
650
700
750
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "34 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "34 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 8-24 AWG |
| << Prev | Next >> |