EDAC, Inc. Edgeboard Connectors 307-042-441-168

Description
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-042-441-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-042-441-168-ND
Edgeboard Connectors 151-307-042-441-168-ND
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ8861 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ8861
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ8861
CARD CONN, SINGLE SIDE, 42POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 42POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-042-441-168-ND 57AJ8861
Product Name Edgeboard Connectors Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26659-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A79629-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details