DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 250 300 340 350 360 370 380 390 393 394 395 396 397 398 399 400 401 402 403 404 405 410 420 430 440 450 460 500 550 600 650 700 750 1000 1500 2000 2212
Product Name Notes
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"31 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"32 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"32 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
3 Position Terminal Block, Cross Connection Jumper Flat Pins
4 Position Terminal Block, Cross Connection Jumper Flat Pins
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG
Terminal Block Connector 2 Position Disconnect Gray 8-24 AWG

<< Prev Next >>