EDAC, Inc. Edgeboard Connectors 307-041-454-104

Description
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-041-454-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-041-454-104-ND
Edgeboard Connectors 151-307-041-454-104-ND
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 41Pos, Lug; Card Edge Connector Type Edac - 57AJ8789 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 41Pos, Lug; Card Edge Connector Type Edac
57AJ8789
Card Edge Conn, Single Side, 41Pos, Lug; Card Edge Connector Type Edac 57AJ8789
CARD EDGE CONN, SINGLE SIDE, 41POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 41POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-041-454-104-ND 57AJ8789
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 41Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Surface Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCT-FL4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Mounting Through Hole
View Details